Vishay Precision Group Through Hole Resistors MRS25000C4700FCT00

Description
Vishay MRS25000C4700FCT00 Resistor
Request a Quote Datasheet
Description
Vishay MRS25000C4700FCT00 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6833749 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833749
Through Hole Resistors 6833749
Vishay MRS25000C4700FCT00 Resistor

Vishay MRS25000C4700FCT00 Resistor

Supplier's Site
Through Hole Resistors - 6833749P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833749P
Through Hole Resistors 6833749P
Vishay MRS25000C4700FCT00 Resistor

Vishay MRS25000C4700FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1695272 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695272
Through Hole Resistors 1695272
Vishay MRS25000C4700FCT00 Resistor

Vishay MRS25000C4700FCT00 Resistor

Supplier's Site
Through Hole Resistors - BC4173TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4173TB-ND
Through Hole Resistors BC4173TB-ND
470 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

470 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4173CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4173CT-ND
Through Hole Resistors BC4173CT-ND
470 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

470 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, 470 Ohm, 600Mw, ±1%; Resistance Vishay - 97K5841 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 470 Ohm, 600Mw, ±1%; Resistance Vishay
97K5841
Resistor, 470 Ohm, 600Mw, ±1%; Resistance Vishay 97K5841
RESISTOR, 470 OHM, 600MW, ±1%; Resistance:470ohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

RESISTOR, 470 OHM, 600MW, ±1%; Resistance:470ohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 6833749 6833749P BC4173TB-ND 97K5841
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Resistor, 470 Ohm, 600Mw, ±1%; Resistance Vishay
Technology / Construction Thin film MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Axial Leaded
Standards and Certifications RoHS RoHS RoHS
Resistance Range 470 ohms 470 ohms 470 ohms
Power Rating 0.6000 watts 0.6000 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details