Vishay Precision Group Through Hole Resistors MRS25000C4649FCT00

Description
Vishay MRS25000C4649FCT00 Resistor
Request a Quote Datasheet
Description
Vishay MRS25000C4649FCT00 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6833736P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833736P
Through Hole Resistors 6833736P
Vishay MRS25000C4649FCT00 Resistor

Vishay MRS25000C4649FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1695269 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695269
Through Hole Resistors 1695269
Vishay MRS25000C4649FCT00 Resistor

Vishay MRS25000C4649FCT00 Resistor

Supplier's Site
Through Hole Metal Film Resistor, Mrs 25 Series, 46.4 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 97K5834 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 46.4 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
97K5834
Through Hole Metal Film Resistor, Mrs 25 Series, 46.4 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 97K5834
Through Hole Metal Film Resistor, MRS 25 Series, 46.4 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 46.4 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 6833736P 1695269 97K5834
Product Name Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 46.4 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Mounting / Packaging ThroughHole ThroughHole ThroughHole; Axial Leads
Resistance Range 46.4 ohms
Power Rating 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 430000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691762 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R684JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details