Vishay Precision Group Through Hole Resistors MRS25000C4532FCT00

Description
45.3 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
45.3 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-MRS25000C4532FCT00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS25000C4532FCT00CT-ND
Through Hole Resistors 56-MRS25000C4532FCT00CT-ND
45.3 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

45.3 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-MRS25000C4532FCT00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS25000C4532FCT00TB-ND
Through Hole Resistors 56-MRS25000C4532FCT00TB-ND
45.3 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

45.3 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 6833727 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833727
Through Hole Resistors 6833727
Vishay MRS25000C4532FCT00 Resistor

Vishay MRS25000C4532FCT00 Resistor

Supplier's Site
Through Hole Resistors - 6833727P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833727P
Through Hole Resistors 6833727P
Vishay MRS25000C4532FCT00 Resistor

Vishay MRS25000C4532FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1695267 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695267
Through Hole Resistors 1695267
Vishay MRS25000C4532FCT00 Resistor

Vishay MRS25000C4532FCT00 Resistor

Supplier's Site
Through Hole Metal Film Resistor, Mrs 25 Series, 45.3 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 97K5829 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 45.3 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
97K5829
Through Hole Metal Film Resistor, Mrs 25 Series, 45.3 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 97K5829
Through Hole Metal Film Resistor, MRS 25 Series, 45.3 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 45.3 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 56-MRS25000C4532FCT00CT-ND 6833727 6833727P 97K5829
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 45.3 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Thin film Thin Film (Chip); Thin Film MetalFilm
Mounting / Packaging Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details