Vishay Precision Group Resistors - Through Hole Resistors MRS25000C4304FCT00

Description
Win Source Part Number: 1050853-MRS25000C430 4FCT00 Category: Resistors>Through Hole Resistors Series: MRS25 Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.6W Composition: Metal Film Number of Terminations: 2 Resistance: 4.3 MOhms Package / Case: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) Alternative Parts (Cross-Reference): MBB02070C4704FCT00; MBB02070C3904FCT00; LR1F4M7; MBA02040C4704FCT00; CFR16J4M7; CFR25J4M7; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 56-MRS25000C4304FCT0 0TB,MRS25000C4304FCT 00-ND,56-MRS25000C43 04FCT00CT
Request a Quote Datasheet
Description
Win Source Part Number: 1050853-MRS25000C430 4FCT00 Category: Resistors>Through Hole Resistors Series: MRS25 Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.6W Composition: Metal Film Number of Terminations: 2 Resistance: 4.3 MOhms Package / Case: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) Alternative Parts (Cross-Reference): MBB02070C4704FCT00; MBB02070C3904FCT00; LR1F4M7; MBA02040C4704FCT00; CFR16J4M7; CFR25J4M7; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 56-MRS25000C4304FCT0 0TB,MRS25000C4304FCT 00-ND,56-MRS25000C43 04FCT00CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1050853-MRS25000C4304FCT00
Resistors - Through Hole Resistors 1050853-MRS25000C4304FCT00
Win Source Part Number: 1050853-MRS25000C430 4FCT00 Category: Resistors>Through Hole Resistors Series: MRS25 Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.6W Composition: Metal Film Number of Terminations: 2 Resistance: 4.3 MOhms Package / Case: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) Alternative Parts (Cross-Reference): MBB02070C4704FCT00; MBB02070C3904FCT00; LR1F4M7; MBA02040C4704FCT00; CFR16J4M7; CFR25J4M7; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 56-MRS25000C4304FCT0 0TB,MRS25000C4304FCT 00-ND,56-MRS25000C43 04FCT00CT

Win Source Part Number: 1050853-MRS25000C4304FCT00
Category: Resistors>Through Hole Resistors
Series: MRS25
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.6W
Composition: Metal Film
Number of Terminations: 2
Resistance: 4.3 MOhms
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
Alternative Parts (Cross-Reference): MBB02070C4704FCT00; MBB02070C3904FCT00; LR1F4M7; MBA02040C4704FCT00; CFR16J4M7; CFR25J4M7;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 56-MRS25000C4304FCT00TB,MRS25000C4304FCT00-ND,56-MRS25000C4304FCT00CT

Buy Now Datasheet
Through Hole Resistors - 56-MRS25000C4304FCT00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS25000C4304FCT00CT-ND
Through Hole Resistors 56-MRS25000C4304FCT00CT-ND
4.3 MOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

4.3 MOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-MRS25000C4304FCT00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS25000C4304FCT00TB-ND
Through Hole Resistors 56-MRS25000C4304FCT00TB-ND
4.3 MOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

4.3 MOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
0.6W Resistor - 53-MRS25000C4304FCT00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 4.3M OHM 0.6W 1% AXIAL Product overview: MRS25000C4304FCT00 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C4304FCT0 0 can be used for catalog matching and distributor lookup.

RES 4.3M OHM 0.6W 1% AXIAL Product overview: MRS25000C4304FCT00 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C4304FCT00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Metal Film Resistor, Mrs 25 Series, 4.3 Mohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 97K5797 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 4.3 Mohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
97K5797
Through Hole Metal Film Resistor, Mrs 25 Series, 4.3 Mohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 97K5797
Through Hole Metal Film Resistor, MRS 25 Series, 4.3 Mohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 4.3 Mohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1050853-MRS25000C4304FCT00 56-MRS25000C4304FCT00CT-ND 53-MRS25000C4304FCT00 97K5797
Product Name Resistors - Through Hole Resistors Through Hole Resistors 0.6W Resistor Through Hole Metal Film Resistor, Mrs 25 Series, 4.3 Mohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Technology / Construction MetalFilm MetalFilm Metal Film MetalFilm
Resistance Range 4.30E6 ohms 4.30E6 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.6000 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140 ohms
View Details
2 suppliers
Through Hole Resistors - 1468291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details