Vishay Precision Group Through Hole Resistors MRS25000C4302FCT00

Description
Vishay MRS25000C4302FCT00 Resistor
Request a Quote Datasheet
Description
Vishay MRS25000C4302FCT00 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6833695 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833695
Through Hole Resistors 6833695
Vishay MRS25000C4302FCT00 Resistor

Vishay MRS25000C4302FCT00 Resistor

Supplier's Site
Through Hole Resistors - 6833695P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833695P
Through Hole Resistors 6833695P
Vishay MRS25000C4302FCT00 Resistor

Vishay MRS25000C4302FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1695257 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695257
Through Hole Resistors 1695257
Vishay MRS25000C4302FCT00 Resistor

Vishay MRS25000C4302FCT00 Resistor

Supplier's Site
Through Hole Resistors - BC4163TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4163TB-ND
Through Hole Resistors BC4163TB-ND
43 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

43 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4163CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4163CT-ND
Through Hole Resistors BC4163CT-ND
43 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

43 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 43Kohm, 600Mw, 1%, Axial; Resistance Vishay - 97K5817 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 43Kohm, 600Mw, 1%, Axial; Resistance Vishay
97K5817
Metal Film Resistor, 43Kohm, 600Mw, 1%, Axial; Resistance Vishay 97K5817
METAL FILM RESISTOR, 43KOHM, 600mW, 1%, AXIAL; Resistance:43kohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 43KOHM, 600mW, 1%, AXIAL; Resistance:43kohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 6833695 6833695P BC4163TB-ND 97K5817
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Metal Film Resistor, 43Kohm, 600Mw, 1%, Axial; Resistance Vishay
Technology / Construction Thin film MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Axial Leaded
Standards and Certifications RoHS RoHS RoHS
Resistance Range 43000 ohms 43000 ohms
Power Rating 0.6000 watts 0.6000 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260418 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details