Vishay Precision Group Through Hole Resistors MRS25000C4222FCT00

Description
42.2 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
42.2 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-MRS25000C4222FCT00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS25000C4222FCT00CT-ND
Through Hole Resistors 56-MRS25000C4222FCT00CT-ND
42.2 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

42.2 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-MRS25000C4222FCT00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS25000C4222FCT00TB-ND
Through Hole Resistors 56-MRS25000C4222FCT00TB-ND
42.2 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

42.2 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 42.2Kohm, 600Mw, 1%, Axial; Resistance Vishay - 97K5813 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 42.2Kohm, 600Mw, 1%, Axial; Resistance Vishay
97K5813
Metal Film Resistor, 42.2Kohm, 600Mw, 1%, Axial; Resistance Vishay 97K5813
METAL FILM RESISTOR, 42.2KOHM, 600mW, 1%, AXIAL; Resistance:42.2kohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Type:General PurposeRoHS Compliant: Yes

METAL FILM RESISTOR, 42.2KOHM, 600mW, 1%, AXIAL; Resistance:42.2kohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Type:General PurposeRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 56-MRS25000C4222FCT00CT-ND 97K5813
Product Name Through Hole Resistors Metal Film Resistor, 42.2Kohm, 600Mw, 1%, Axial; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Resistors - 1-1622960-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4750 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details