The Through Hole Metal Film Resistor, MRS 25 Series, features a resistance value of 4.22 kΩ with a tolerance of ±1%. It has a rated power dissipation of 600 mW and can operate at a maximum voltage of 350 V. This resistor is designed for general-purpose applications and is RoHS compliant. The operating temperature range is from -55 °C to 155 °C, ensuring reliability in various environmental conditions. The resistor is constructed with a metal alloy film on a ceramic body, providing low noise and stability. It is suitable for use in applications where precise resistance values are required.
Vishay MRS25000C4221FCT00 Resistor
Vishay MRS25000C4221FCT00 Resistor
Vishay MRS25000C4221FCT00 Resistor
4.22 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
4.22 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Through Hole Metal Film Resistor, MRS 25 Series, 4.22 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 6833783 | 6833783P | 56-MRS25000C4221FCT00CT-ND | 97K5788 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Metal Film Resistor, Mrs 25 Series, 4.22 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay |
| Technology / Construction | Thin film | MetalFilm | MetalFilm | |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial | ThroughHole; Axial Leads |
| Standards and Certifications | RoHS | RoHS | RoHS | |
| Resistance Range | 4220 ohms | |||
| Power Rating | 0.6000 watts | 0.6000 watts |