Vishay Precision Group Through Hole Resistors MRS25000C4121FCT00

Description
4.12 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
4.12 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4158TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4158TB-ND
Through Hole Resistors BC4158TB-ND
4.12 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

4.12 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4158CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4158CT-ND
Through Hole Resistors BC4158CT-ND
4.12 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

4.12 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 6833774 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833774
Through Hole Resistors 6833774
Vishay MRS25000C4121FCT00 Resistor

Vishay MRS25000C4121FCT00 Resistor

Supplier's Site
Through Hole Resistors - 6833774P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833774P
Through Hole Resistors 6833774P
Vishay MRS25000C4121FCT00 Resistor

Vishay MRS25000C4121FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1695280 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695280
Through Hole Resistors 1695280
Vishay MRS25000C4121FCT00 Resistor

Vishay MRS25000C4121FCT00 Resistor

Supplier's Site
Through Hole Metal Film Resistor, Mrs 25 Series, 4.12 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 97K5787 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 4.12 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
97K5787
Through Hole Metal Film Resistor, Mrs 25 Series, 4.12 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 97K5787
Through Hole Metal Film Resistor, MRS 25 Series, 4.12 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 4.12 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number BC4158TB-ND 6833774 6833774P 97K5787
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 4.12 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Thin film MetalFilm
Mounting / Packaging Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722234 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details