4.02 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Resistor,Metal Alloy,4.02Ohms,350WV
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | MRS25000C4028FRP00-ND | 87H7909 |
| Product Name | Through Hole Resistors | Resistor,metal Alloy,4.02Ohms,350Wv,1+/-% Tol,-50,50Ppm-Tc Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalAlloy |
| Mounting / Packaging | Axial | |
| Resistance Range | 4.02 ohms |