Vishay Precision Group Through Hole Resistors MRS25000C4020FRP00

Description
402 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
402 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC402ZTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC402ZTR-ND
Through Hole Resistors PPC402ZTR-ND
402 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

402 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC402ZCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC402ZCT-ND
Through Hole Resistors PPC402ZCT-ND
402 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

402 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 402 Ohm, 600Mw, 1%, Full Reel; Resistance Vishay - 54R4641 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 402 Ohm, 600Mw, 1%, Full Reel; Resistance Vishay
54R4641
Metal Film Resistor, 402 Ohm, 600Mw, 1%, Full Reel; Resistance Vishay 54R4641
METAL FILM RESISTOR, 402 OHM, 600mW, 1%, FULL REEL; Resistance:402ohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Product Diameter:2.5mm RoHS Compliant: Yes

METAL FILM RESISTOR, 402 OHM, 600mW, 1%, FULL REEL; Resistance:402ohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Product Diameter:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC402ZTR-ND 54R4641
Product Name Through Hole Resistors Metal Film Resistor, 402 Ohm, 600Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Axial Leaded
Resistance Range 402 ohms 402 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details