Vishay Precision Group Through Hole Resistors MRS25000C3929FCT00

Description
39.2 Ohms ±1% 0.6W Through Hole Resistor Axial Thin Film
Request a Quote Datasheet
Description
39.2 Ohms ±1% 0.6W Through Hole Resistor Axial Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4625TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4625TB-ND
Through Hole Resistors BC4625TB-ND
39.2 Ohms ±1% 0.6W Through Hole Resistor Axial Thin Film

39.2 Ohms ±1% 0.6W Through Hole Resistor Axial Thin Film

Buy Now Datasheet
Through Hole Resistors - BC4625CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4625CT-ND
Through Hole Resistors BC4625CT-ND
39.2 Ohms ±1% 0.6W Through Hole Resistor Axial Thin Film

39.2 Ohms ±1% 0.6W Through Hole Resistor Axial Thin Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Mrs 25 Series, 39.2 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 97K5781 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 39.2 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
97K5781
Through Hole Metal Film Resistor, Mrs 25 Series, 39.2 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 97K5781
Through Hole Metal Film Resistor, MRS 25 Series, 39.2 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 39.2 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC4625TB-ND 97K5781
Product Name Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 39.2 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 39.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623726-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details