Vishay Precision Group Through Hole Resistors MRS25000C3900FCT00

Description
Vishay MRS25000C3900FCT00 Resistor
Request a Quote Datasheet
Description
Vishay MRS25000C3900FCT00 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6833590 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833590
Through Hole Resistors 6833590
Vishay MRS25000C3900FCT00 Resistor

Vishay MRS25000C3900FCT00 Resistor

Supplier's Site
Through Hole Resistors - 6833590P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833590P
Through Hole Resistors 6833590P
Vishay MRS25000C3900FCT00 Resistor

Vishay MRS25000C3900FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1695226 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695226
Through Hole Resistors 1695226
Vishay MRS25000C3900FCT00 Resistor

Vishay MRS25000C3900FCT00 Resistor

Supplier's Site
Through Hole Resistors - BC4621TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4621TB-ND
Through Hole Resistors BC4621TB-ND
390 Ohms ±1% 0.6W Through Hole Resistor Axial Thin Film

390 Ohms ±1% 0.6W Through Hole Resistor Axial Thin Film

Buy Now Datasheet
Through Hole Resistors - BC4621CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4621CT-ND
Through Hole Resistors BC4621CT-ND
390 Ohms ±1% 0.6W Through Hole Resistor Axial Thin Film

390 Ohms ±1% 0.6W Through Hole Resistor Axial Thin Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Mrs 25 Series, 390 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 97K5783 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 390 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
97K5783
Through Hole Metal Film Resistor, Mrs 25 Series, 390 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 97K5783
Through Hole Metal Film Resistor, MRS 25 Series, 390 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 390 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 6833590 6833590P BC4621TB-ND 97K5783
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 390 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin Film (Chip) MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 390 ohms 390 ohms
Power Rating 0.6000 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580271 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details