Vishay Precision Group Through Hole Resistors MRS25000C3652FCT00

Description
Vishay MRS25000C3652FCT00 Resistor
Request a Quote Datasheet
Description
Vishay MRS25000C3652FCT00 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6833578 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833578
Through Hole Resistors 6833578
Vishay MRS25000C3652FCT00 Resistor

Vishay MRS25000C3652FCT00 Resistor

Supplier's Site
Through Hole Resistors - 6833578P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833578P
Through Hole Resistors 6833578P
Vishay MRS25000C3652FCT00 Resistor

Vishay MRS25000C3652FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1695222 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695222
Through Hole Resistors 1695222
Vishay MRS25000C3652FCT00 Resistor

Vishay MRS25000C3652FCT00 Resistor

Supplier's Site
Through Hole Resistors - 56-MRS25000C3652FCT00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS25000C3652FCT00CT-ND
Through Hole Resistors 56-MRS25000C3652FCT00CT-ND
36.5 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

36.5 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-MRS25000C3652FCT00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS25000C3652FCT00TB-ND
Through Hole Resistors 56-MRS25000C3652FCT00TB-ND
36.5 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

36.5 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Mrs 25 Series, 36.5 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 97K5764 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 36.5 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
97K5764
Through Hole Metal Film Resistor, Mrs 25 Series, 36.5 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 97K5764
Through Hole Metal Film Resistor, MRS 25 Series, 36.5 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 36.5 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 6833578 6833578P 56-MRS25000C3652FCT00CT-ND 97K5764
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 36.5 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Technology / Construction Thin film MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 36500 ohms
Power Rating 0.6000 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622845-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13300 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details