Vishay Precision Group Through Hole Resistors MRS25000C3651FCT00

Description
3.65 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film
Request a Quote Datasheet
Description
3.65 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-MRS25000C3651FCT00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS25000C3651FCT00TB-ND
Through Hole Resistors 56-MRS25000C3651FCT00TB-ND
3.65 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

3.65 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

Buy Now Datasheet
Through Hole Resistors - 56-MRS25000C3651FCT00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS25000C3651FCT00CT-ND
Through Hole Resistors 56-MRS25000C3651FCT00CT-ND
3.65 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

3.65 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Mrs 25 Series, 3.65 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 97K5701 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 3.65 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
97K5701
Through Hole Metal Film Resistor, Mrs 25 Series, 3.65 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 97K5701
Through Hole Metal Film Resistor, MRS 25 Series, 3.65 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 3.65 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 56-MRS25000C3651FCT00TB-ND 97K5701
Product Name Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 3.65 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details