Vishay Precision Group Through Hole Resistors MRS25000C3600FCT00

Description
360 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
360 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4138TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4138TB-ND
Through Hole Resistors BC4138TB-ND
360 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

360 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4138CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4138CT-ND
Through Hole Resistors BC4138CT-ND
360 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

360 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 6833562 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833562
Through Hole Resistors 6833562
Vishay MRS25000C3600FCT00 Resistor

Vishay MRS25000C3600FCT00 Resistor

Supplier's Site
Through Hole Resistors - 6833562P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833562P
Through Hole Resistors 6833562P
Vishay MRS25000C3600FCT00 Resistor

Vishay MRS25000C3600FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1695217 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695217
Through Hole Resistors 1695217
Vishay MRS25000C3600FCT00 Resistor

Vishay MRS25000C3600FCT00 Resistor

Supplier's Site
Through Hole Metal Film Resistor, Mrs 25 Series, 360 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 78K5739 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 360 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
78K5739
Through Hole Metal Film Resistor, Mrs 25 Series, 360 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 78K5739
Through Hole Metal Film Resistor, MRS 25 Series, 360 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 360 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number BC4138TB-ND 6833562 6833562P 78K5739
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 360 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Thin film Thin Film (Chip); Thin Film MetalFilm
Mounting / Packaging Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Resistance Range 360 ohms 360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6980 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details