Vishay Precision Group Through Hole Resistors MRS25000C3483FCT00

Description
348 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
348 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-MRS25000C3483FCT00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS25000C3483FCT00CT-ND
Through Hole Resistors 56-MRS25000C3483FCT00CT-ND
348 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

348 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-MRS25000C3483FCT00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS25000C3483FCT00TB-ND
Through Hole Resistors 56-MRS25000C3483FCT00TB-ND
348 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

348 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 348Kohm, 600Mw, 1%, Axial; Resistance Vishay - 97K5757 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 348Kohm, 600Mw, 1%, Axial; Resistance Vishay
97K5757
Metal Film Resistor, 348Kohm, 600Mw, 1%, Axial; Resistance Vishay 97K5757
METAL FILM RESISTOR, 348KOHM, 600mW, 1%, AXIAL; Resistance:348kohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 348KOHM, 600mW, 1%, AXIAL; Resistance:348kohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 56-MRS25000C3483FCT00CT-ND 97K5757
Product Name Through Hole Resistors Metal Film Resistor, 348Kohm, 600Mw, 1%, Axial; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1580270 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details