3.32 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
3.32 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Vishay MRS25000C3321FCT00 Resistor
Vishay MRS25000C3321FCT00 Resistor
Vishay MRS25000C3321FCT00 Resistor
Through Hole Metal Film Resistor, MRS 25 Series, 3.32 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | BC4133TB-ND | 6833623 | 6833623P | 97K5696 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Metal Film Resistor, Mrs 25 Series, 3.32 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | MetalFilm | Thin film | MetalFilm | |
| Mounting / Packaging | Axial | ThroughHole | ThroughHole | ThroughHole; Axial Leads |
| Tolerance | 1 +/- % |