Vishay Intertechnology, Inc. Through Hole Resistors MRS25000C3308FRP00

Description
3.3 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
3.3 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MRS25000C3308FRP00-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MRS25000C3308FRP00-ND
Through Hole Resistors MRS25000C3308FRP00-ND
3.3 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

3.3 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Mrs 25 Series, 3.3 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 31Y3057 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 3.3 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
31Y3057
Through Hole Metal Film Resistor, Mrs 25 Series, 3.3 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 31Y3057
Through Hole Metal Film Resistor, MRS 25 Series, 3.3 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 3.3 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number MRS25000C3308FRP00-ND 31Y3057
Product Name Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 3.3 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial ThroughHole; Axial Leads
Resistance Range 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614351-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers