Vishay Precision Group Through Hole Resistors MRS25000C3304FCT00

Description
3.3 MOhms ±1% 0.6W Through Hole Resistor Axial Thin Film
Request a Quote Datasheet
Description
3.3 MOhms ±1% 0.6W Through Hole Resistor Axial Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4611TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4611TB-ND
Through Hole Resistors BC4611TB-ND
3.3 MOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

3.3 MOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

Buy Now Datasheet
Through Hole Resistors - BC4611CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4611CT-ND
Through Hole Resistors BC4611CT-ND
3.3 MOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

3.3 MOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

Buy Now Datasheet
Through Hole Resistors - 6834200 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6834200
Through Hole Resistors 6834200
Vishay MRS25000C3304FCT00 Resistor

Vishay MRS25000C3304FCT00 Resistor

Supplier's Site
Through Hole Resistors - 6834200P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6834200P
Through Hole Resistors 6834200P
Vishay MRS25000C3304FCT00 Resistor

Vishay MRS25000C3304FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1695388 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695388
Through Hole Resistors 1695388
Vishay MRS25000C3304FCT00 Resistor

Vishay MRS25000C3304FCT00 Resistor

Supplier's Site
Resistor, 3.3 Mohm, 600Mw, ±1%; Resistance Vishay - 97K5706 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3.3 Mohm, 600Mw, ±1%; Resistance Vishay
97K5706
Resistor, 3.3 Mohm, 600Mw, ±1%; Resistance Vishay 97K5706
RESISTOR, 3.3 MOHM, 600MW, ±1%; Resistance:3.3Mohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

RESISTOR, 3.3 MOHM, 600MW, ±1%; Resistance:3.3Mohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number BC4611TB-ND 6834200 6834200P 97K5706
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Resistor, 3.3 Mohm, 600Mw, ±1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin film MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details