Vishay Precision Group Through-Hole 330 kohm 350 V 600 mW Resistor MRS25000C3303FCT00

Description
VISHAY MRS25000C3303FCT00 Through Hole Resistor, 330 kohm, 350 V, Axial Leaded, 600 mW, 1%, MRS25 Series Product overview: MRS25000C3303FCT00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 330 kohm, 350 V, 600 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 330 kohm, 350 V, 600 mW, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C3303FCT0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
VISHAY MRS25000C3303FCT00 Through Hole Resistor, 330 kohm, 350 V, Axial Leaded, 600 mW, 1%, MRS25 Series Product overview: MRS25000C3303FCT00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 330 kohm, 350 V, 600 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 330 kohm, 350 V, 600 mW, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C3303FCT0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 330 kohm 350 V 600 mW Resistor - 53-MRS25000C3303FCT00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 330 kohm 350 V 600 mW Resistor
53-MRS25000C3303FCT00
Through-Hole 330 kohm 350 V 600 mW Resistor 53-MRS25000C3303FCT00
VISHAY MRS25000C3303FCT00 Through Hole Resistor, 330 kohm, 350 V, Axial Leaded, 600 mW, 1%, MRS25 Series Product overview: MRS25000C3303FCT00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 330 kohm, 350 V, 600 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 330 kohm, 350 V, 600 mW, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C3303FCT0 0 can be used for catalog matching and distributor lookup.

VISHAY MRS25000C3303FCT00 Through Hole Resistor, 330 kohm, 350 V, Axial Leaded, 600 mW, 1%, MRS25 Series Product overview: MRS25000C3303FCT00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 330 kohm, 350 V, 600 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 330 kohm, 350 V, 600 mW, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C3303FCT00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Through Hole Resistors - 1374635-MRS25000C3303FCT00 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374635-MRS25000C3303FCT00
Resistors - Through Hole Resistors 1374635-MRS25000C3303FCT00
Win Source Part Number: 1374635-MRS25000C330 3FCT00 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: MRS25 Package / Case: Axial HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 330 kOhms Power (Watts): 0.6W Composition: Metal Film Number of Terminations: 2 Product Status: Active

Win Source Part Number: 1374635-MRS25000C3303FCT00
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: MRS25
Package / Case: Axial
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Resistance: 330 kOhms
Power (Watts): 0.6W
Composition: Metal Film
Number of Terminations: 2
Product Status: Active

Buy Now Datasheet
Through Hole Resistors - BC4129TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4129TB-ND
Through Hole Resistors BC4129TB-ND
330 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

330 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4129CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4129CT-ND
Through Hole Resistors BC4129CT-ND
330 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

330 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 6833547 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833547
Through Hole Resistors 6833547
Vishay MRS25000C3303FCT00 Resistor

Vishay MRS25000C3303FCT00 Resistor

Supplier's Site
Through Hole Resistors - 6833547P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833547P
Through Hole Resistors 6833547P
Vishay MRS25000C3303FCT00 Resistor

Vishay MRS25000C3303FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1695213 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695213
Through Hole Resistors 1695213
Vishay MRS25000C3303FCT00 Resistor

Vishay MRS25000C3303FCT00 Resistor

Supplier's Site
Metal Film Resistor,axial,330 Kohm,600 Mw; Resistance Vishay - 63K9174 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor,axial,330 Kohm,600 Mw; Resistance Vishay
63K9174
Metal Film Resistor,axial,330 Kohm,600 Mw; Resistance Vishay 63K9174
METAL FILM RESISTOR,AXIAL,330 KOHM,600 mW; Resistance:330kohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR,AXIAL,330 KOHM,600 mW; Resistance:330kohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 53-MRS25000C3303FCT00 1374635-MRS25000C3303FCT00 BC4129TB-ND 6833547 6833547P 63K9174
Product Name Through-Hole 330 kohm 350 V 600 mW Resistor Resistors - Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Resistors Metal Film Resistor,axial,330 Kohm,600 Mw; Resistance Vishay
Technology / Construction THIN FILM MetalFilm MetalFilm Thin film Thin Film (Chip); Thin Film MetalFilm
Resistance Range 330000 ohms 330000 ohms 330000 ohms 330000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 350 volts 350 volts
Operating AC Voltage 350 volts 350 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C512J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details