Vishay Intertechnology, Inc. Through Hole Resistors MRS25000C3301FRP00

Description
3.3 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
3.3 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-MRS25000C3301FRP00TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS25000C3301FRP00TR-ND
Through Hole Resistors 56-MRS25000C3301FRP00TR-ND
3.3 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

3.3 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-MRS25000C3301FRP00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS25000C3301FRP00CT-ND
Through Hole Resistors 56-MRS25000C3301FRP00CT-ND
RES 3.3K OHM 0.6W 1% AXIAL

RES 3.3K OHM 0.6W 1% AXIAL

Buy Now Datasheet
Through Hole Metal Film Resistor, Mrs25 Series, 3.3 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 31Y3056 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs25 Series, 3.3 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
31Y3056
Through Hole Metal Film Resistor, Mrs25 Series, 3.3 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 31Y3056
Through Hole Metal Film Resistor, MRS25 Series, 3.3 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS25 Series, 3.3 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 56-MRS25000C3301FRP00TR-ND 31Y3056
Product Name Through Hole Resistors Through Hole Metal Film Resistor, Mrs25 Series, 3.3 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial ThroughHole; Axial Leads
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details