Vishay Precision Group Through-Hole 3.3 kohm 350 V 600 mW Resistor MRS25000C3301FCT00

Description
VISHAY MRS25000C3301FCT00 Through Hole Resistor, 3.3 kohm, 350 V, Axial Leaded, 600 mW, 1%, MRS25 Series Product overview: MRS25000C3301FCT00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3.3 kohm, 350 V, 600 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3.3 kohm, 350 V, 600 mW, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C3301FCT0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
VISHAY MRS25000C3301FCT00 Through Hole Resistor, 3.3 kohm, 350 V, Axial Leaded, 600 mW, 1%, MRS25 Series Product overview: MRS25000C3301FCT00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3.3 kohm, 350 V, 600 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3.3 kohm, 350 V, 600 mW, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C3301FCT0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 3.3 kohm 350 V 600 mW Resistor - 53-MRS25000C3301FCT00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 3.3 kohm 350 V 600 mW Resistor
53-MRS25000C3301FCT00
Through-Hole 3.3 kohm 350 V 600 mW Resistor 53-MRS25000C3301FCT00
VISHAY MRS25000C3301FCT00 Through Hole Resistor, 3.3 kohm, 350 V, Axial Leaded, 600 mW, 1%, MRS25 Series Product overview: MRS25000C3301FCT00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3.3 kohm, 350 V, 600 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3.3 kohm, 350 V, 600 mW, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C3301FCT0 0 can be used for catalog matching and distributor lookup.

VISHAY MRS25000C3301FCT00 Through Hole Resistor, 3.3 kohm, 350 V, Axial Leaded, 600 mW, 1%, MRS25 Series Product overview: MRS25000C3301FCT00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3.3 kohm, 350 V, 600 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3.3 kohm, 350 V, 600 mW, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C3301FCT00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - BC4125TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4125TB-ND
Through Hole Resistors BC4125TB-ND
3.3 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

3.3 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4125CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4125CT-ND
Through Hole Resistors BC4125CT-ND
3.3 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

3.3 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistors - Through Hole Resistors - 1374473-MRS25000C3301FCT00 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374473-MRS25000C3301FCT00
Resistors - Through Hole Resistors 1374473-MRS25000C3301FCT00
Win Source Part Number: 1374473-MRS25000C330 1FCT00 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: MRS25 Package / Case: Axial HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 3.3 kOhms Power (Watts): 0.6W Composition: Metal Film Number of Terminations: 2 Product Status: Active

Win Source Part Number: 1374473-MRS25000C3301FCT00
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: MRS25
Package / Case: Axial
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Resistance: 3.3 kOhms
Power (Watts): 0.6W
Composition: Metal Film
Number of Terminations: 2
Product Status: Active

Buy Now Datasheet
Through Hole Resistors - 6833629 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833629
Through Hole Resistors 6833629
Vishay MRS25000C3301FCT00 Resistor

Vishay MRS25000C3301FCT00 Resistor

Supplier's Site
Through Hole Resistors - 6833629P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833629P
Through Hole Resistors 6833629P
Vishay MRS25000C3301FCT00 Resistor

Vishay MRS25000C3301FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1695237 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695237
Through Hole Resistors 1695237
Vishay MRS25000C3301FCT00 Resistor

Vishay MRS25000C3301FCT00 Resistor

Supplier's Site
Metal Film Resistor, Axial Lead, 3.3Kohm, 600Mw, 1%; Resistance Vishay - 78K5689 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, Axial Lead, 3.3Kohm, 600Mw, 1%; Resistance Vishay
78K5689
Metal Film Resistor, Axial Lead, 3.3Kohm, 600Mw, 1%; Resistance Vishay 78K5689
METAL FILM RESISTOR, AXIAL LEAD, 3.3KOHM, 600mW, 1%; Resistance:3.3kohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Product Diameter:2.5mm RoHS Compliant: Yes

METAL FILM RESISTOR, AXIAL LEAD, 3.3KOHM, 600mW, 1%; Resistance:3.3kohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Product Diameter:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 53-MRS25000C3301FCT00 BC4125TB-ND 1374473-MRS25000C3301FCT00 6833629 6833629P 78K5689
Product Name Through-Hole 3.3 kohm 350 V 600 mW Resistor Through Hole Resistors Resistors - Through Hole Resistors Through Hole Resistors Through Hole Resistors Metal Film Resistor, Axial Lead, 3.3Kohm, 600Mw, 1%; Resistance Vishay
Technology / Construction THIN FILM MetalFilm MetalFilm Thin film MetalFilm
Resistance Range 3300 ohms 3300 ohms 3300 ohms 3300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 350 volts 350 volts
Operating AC Voltage 350 volts 350 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722173 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers