Vishay Precision Group Through Hole Resistors MRS25000C3300FCT00

Description
330 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
330 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4123TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4123TB-ND
Through Hole Resistors BC4123TB-ND
330 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

330 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4123CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4123CT-ND
Through Hole Resistors BC4123CT-ND
330 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

330 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistors - Through Hole Resistors - 1339573-MRS25000C3300FCT00 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1339573-MRS25000C3300FCT00
Resistors - Through Hole Resistors 1339573-MRS25000C3300FCT00
Win Source Part Number: 1339573-MRS25000C330 0FCT00 Category: Resistors - Through Hole Resistors Series: MRS25 Package: Cut Tape (CT) Tape & Box (TB) Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.6W Composition: Metal Film Number of Terminations: 2 Resistance: 330 Ohms Package / Case: Axial Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Beyschlag/Draloric/B C Components

Win Source Part Number: 1339573-MRS25000C3300FCT00
Category: Resistors - Through Hole Resistors
Series: MRS25
Package: Cut Tape (CT) Tape & Box (TB)
Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.6W
Composition: Metal Film
Number of Terminations: 2
Resistance: 330 Ohms
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Vishay Beyschlag/Draloric/BC Components

Buy Now Datasheet
Through Hole Resistors - 6833540 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833540
Through Hole Resistors 6833540
Vishay MRS25000C3300FCT00 Resistor

Vishay MRS25000C3300FCT00 Resistor

Supplier's Site
Through Hole Resistors - 6833540P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833540P
Through Hole Resistors 6833540P
Vishay MRS25000C3300FCT00 Resistor

Vishay MRS25000C3300FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1695211 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695211
Through Hole Resistors 1695211
Vishay MRS25000C3300FCT00 Resistor

Vishay MRS25000C3300FCT00 Resistor

Supplier's Site
0.6W 350V Resistor - 53-MRS25000C3300FCT00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.6W 350V Resistor
53-MRS25000C3300FCT00
0.6W 350V Resistor 53-MRS25000C3300FCT00
330R 1% 0.6W Thin Film Resistor, Axial, 350V Product overview: MRS25000C3300FCT00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C3300FCT0 0 can be used for catalog matching and distributor lookup.

330R 1% 0.6W Thin Film Resistor, Axial, 350V Product overview: MRS25000C3300FCT00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C3300FCT00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, 330 Ohm, 600Mw, ±1%; Resistance Vishay - 54R4524 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 330 Ohm, 600Mw, ±1%; Resistance Vishay
54R4524
Resistor, 330 Ohm, 600Mw, ±1%; Resistance Vishay 54R4524
RESISTOR, 330 OHM, 600MW, ±1%; Resistance:330ohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

RESISTOR, 330 OHM, 600MW, ±1%; Resistance:330ohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number BC4123TB-ND 1339573-MRS25000C3300FCT00 6833540 6833540P 53-MRS25000C3300FCT00 54R4524
Product Name Through Hole Resistors Resistors - Through Hole Resistors Through Hole Resistors Through Hole Resistors 0.6W 350V Resistor Resistor, 330 Ohm, 600Mw, ±1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm Thin film Thin Film (Chip); Thin Film THIN FILM MetalFilm
Mounting / Packaging Axial ThroughHole ThroughHole Axial Leaded
Resistance Range 330 ohms 330 ohms 330 ohms 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614907-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 215000 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details