Vishay Precision Group Through Hole Resistors MRS25000C3161FCT00

Description
3.16 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
3.16 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-MRS25000C3161FCT00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS25000C3161FCT00TB-ND
Through Hole Resistors 56-MRS25000C3161FCT00TB-ND
3.16 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

3.16 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-MRS25000C3161FCT00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS25000C3161FCT00CT-ND
Through Hole Resistors 56-MRS25000C3161FCT00CT-ND
3.16 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

3.16 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 6833617 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833617
Through Hole Resistors 6833617
Vishay MRS25000C3161FCT00 Resistor

Vishay MRS25000C3161FCT00 Resistor

Supplier's Site
Through Hole Resistors - 6833617P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833617P
Through Hole Resistors 6833617P
Vishay MRS25000C3161FCT00 Resistor

Vishay MRS25000C3161FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1695234 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695234
Through Hole Resistors 1695234
Vishay MRS25000C3161FCT00 Resistor

Vishay MRS25000C3161FCT00 Resistor

Supplier's Site
Through Hole Metal Film Resistor, Mrs 25 Series, 3.16 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 97K5694 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 3.16 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
97K5694
Through Hole Metal Film Resistor, Mrs 25 Series, 3.16 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 97K5694
Through Hole Metal Film Resistor, MRS 25 Series, 3.16 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 3.16 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 56-MRS25000C3161FCT00TB-ND 6833617 6833617P 97K5694
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 3.16 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Thin film MetalFilm
Mounting / Packaging Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622561-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 732 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1617559 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R131JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details