Vishay Precision Group Through Hole Resistors MRS25000C3008FCT00

Description
3 Ohms ±1% 0.6W Through Hole Resistor Axial Thin Film
Request a Quote Datasheet
Description
3 Ohms ±1% 0.6W Through Hole Resistor Axial Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4607CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4607CT-ND
Through Hole Resistors BC4607CT-ND
3 Ohms ±1% 0.6W Through Hole Resistor Axial Thin Film

3 Ohms ±1% 0.6W Through Hole Resistor Axial Thin Film

Buy Now Datasheet
Through Hole Resistors - BC4607TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4607TB-ND
Through Hole Resistors BC4607TB-ND
3 Ohms ±1% 0.6W Through Hole Resistor Axial Thin Film

3 Ohms ±1% 0.6W Through Hole Resistor Axial Thin Film

Buy Now Datasheet
Through Hole Resistors - 6833660 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833660
Through Hole Resistors 6833660
Vishay MRS25000C3008FCT00 Resistor

Vishay MRS25000C3008FCT00 Resistor

Supplier's Site
Through Hole Resistors - 6833660P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833660P
Through Hole Resistors 6833660P
Vishay MRS25000C3008FCT00 Resistor

Vishay MRS25000C3008FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1695247 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695247
Through Hole Resistors 1695247
Vishay MRS25000C3008FCT00 Resistor

Vishay MRS25000C3008FCT00 Resistor

Supplier's Site
Through Hole Metal Film Resistor, Mrs 25 Series, 3 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 97K5709 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 3 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
97K5709
Through Hole Metal Film Resistor, Mrs 25 Series, 3 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 97K5709
Through Hole Metal Film Resistor, MRS 25 Series, 3 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 3 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number BC4607CT-ND 6833660 6833660P 97K5709
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 3 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin film MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Resistance Range 3 ohms 3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Res, 68R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5047 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details