Vishay Precision Group Through Hole Resistors MRS25000C3004FCT00

Description
Vishay MRS25000C3004FCT00 Resistor
Request a Quote Datasheet
Description
Vishay MRS25000C3004FCT00 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6833654 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833654
Through Hole Resistors 6833654
Vishay MRS25000C3004FCT00 Resistor

Vishay MRS25000C3004FCT00 Resistor

Supplier's Site
Through Hole Resistors - 6833654P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833654P
Through Hole Resistors 6833654P
Vishay MRS25000C3004FCT00 Resistor

Vishay MRS25000C3004FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1695245 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695245
Through Hole Resistors 1695245
Vishay MRS25000C3004FCT00 Resistor

Vishay MRS25000C3004FCT00 Resistor

Supplier's Site
Through Hole Resistors - BC4111TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4111TB-ND
Through Hole Resistors BC4111TB-ND
3 MOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

3 MOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4111CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4111CT-ND
Through Hole Resistors BC4111CT-ND
3 MOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

3 MOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, 3Mohm, 600Mw, 1%, Axial; Resistance Vishay - 97K5705 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3Mohm, 600Mw, 1%, Axial; Resistance Vishay
97K5705
Resistor, 3Mohm, 600Mw, 1%, Axial; Resistance Vishay 97K5705
RESISTOR, 3MOHM, 600mW, 1%, AXIAL; Resistance:3Mohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film; Product Width:-RoHS Compliant: Yes

RESISTOR, 3MOHM, 600mW, 1%, AXIAL; Resistance:3Mohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 6833654 6833654P BC4111TB-ND 97K5705
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Resistor, 3Mohm, 600Mw, 1%, Axial; Resistance Vishay
Technology / Construction Thin film MetalFilm Thin Film (Chip)
Mounting / Packaging ThroughHole ThroughHole Axial Axial Leaded
Standards and Certifications RoHS RoHS
Resistance Range 0.0030 ohms 3.00E6 ohms
Power Rating 0.6000 watts 0.6000 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43.2 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details