Vishay Precision Group Through Hole Resistors MRS25000C2941FCT00

Description
Vishay MRS25000C2941FCT00 Resistor
Request a Quote Datasheet
Description
Vishay MRS25000C2941FCT00 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6833477 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833477
Through Hole Resistors 6833477
Vishay MRS25000C2941FCT00 Resistor

Vishay MRS25000C2941FCT00 Resistor

Supplier's Site
Through Hole Resistors - 6833477P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833477P
Through Hole Resistors 6833477P
Vishay MRS25000C2941FCT00 Resistor

Vishay MRS25000C2941FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1695194 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695194
Through Hole Resistors 1695194
Vishay MRS25000C2941FCT00 Resistor

Vishay MRS25000C2941FCT00 Resistor

Supplier's Site
Through Hole Resistors - BC4108TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4108TB-ND
Through Hole Resistors BC4108TB-ND
2.94 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

2.94 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4108CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4108CT-ND
Through Hole Resistors BC4108CT-ND
2.94 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

2.94 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Mrs 25 Series, 2.94 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 97K5593 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 2.94 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
97K5593
Through Hole Metal Film Resistor, Mrs 25 Series, 2.94 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 97K5593
Through Hole Metal Film Resistor, MRS 25 Series, 2.94 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 2.94 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 6833477 6833477P BC4108TB-ND 97K5593
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 2.94 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Technology / Construction Thin film MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 2940 ohms
Power Rating 0.6000 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39.2 ohms
View Details
2 suppliers
Through Hole Resistors - 1580303 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C220J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers