Vishay Precision Group Through Hole Resistors MRS25000C2740FCT00

Description
Vishay MRS25000C2740FCT00 Resistor
Request a Quote Datasheet
Description
Vishay MRS25000C2740FCT00 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6833409 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833409
Through Hole Resistors 6833409
Vishay MRS25000C2740FCT00 Resistor

Vishay MRS25000C2740FCT00 Resistor

Supplier's Site
Through Hole Resistors - 6833409P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833409P
Through Hole Resistors 6833409P
Vishay MRS25000C2740FCT00 Resistor

Vishay MRS25000C2740FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1695174 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695174
Through Hole Resistors 1695174
Vishay MRS25000C2740FCT00 Resistor

Vishay MRS25000C2740FCT00 Resistor

Supplier's Site
Through Hole Resistors - BC4100TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4100TB-ND
Through Hole Resistors BC4100TB-ND
274 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

274 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4100CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4100CT-ND
Through Hole Resistors BC4100CT-ND
274 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

274 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Mrs 25 Series, 274 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 97K5679 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 274 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
97K5679
Through Hole Metal Film Resistor, Mrs 25 Series, 274 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 97K5679
Through Hole Metal Film Resistor, MRS 25 Series, 274 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 274 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 6833409 6833409P BC4100TB-ND 97K5679
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 274 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Technology / Construction Thin film Thin Film (Chip); Thin Film MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 274 ohms 274 ohms
Power Rating 0.6000 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4700 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details