Vishay Precision Group Through Hole Resistors MRS25000C2709FCT00

Description
Vishay MRS25000C2709FCT00 Resistor
Request a Quote Datasheet
Description
Vishay MRS25000C2709FCT00 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6834183 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6834183
Through Hole Resistors 6834183
Vishay MRS25000C2709FCT00 Resistor

Vishay MRS25000C2709FCT00 Resistor

Supplier's Site
Through Hole Resistors - 6834183P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6834183P
Through Hole Resistors 6834183P
Vishay MRS25000C2709FCT00 Resistor

Vishay MRS25000C2709FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1695383 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695383
Through Hole Resistors 1695383
Vishay MRS25000C2709FCT00 Resistor

Vishay MRS25000C2709FCT00 Resistor

Supplier's Site
Through Hole Resistors - BC4603TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4603TB-ND
Through Hole Resistors BC4603TB-ND
27 Ohms ±1% 0.6W Through Hole Resistor Axial Thin Film

27 Ohms ±1% 0.6W Through Hole Resistor Axial Thin Film

Buy Now Datasheet
Through Hole Resistors - BC4603CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4603CT-ND
Through Hole Resistors BC4603CT-ND
27 Ohms ±1% 0.6W Through Hole Resistor Axial Thin Film

27 Ohms ±1% 0.6W Through Hole Resistor Axial Thin Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Mrs 25 Series, 27 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 97K5675 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 27 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
97K5675
Through Hole Metal Film Resistor, Mrs 25 Series, 27 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 97K5675
Through Hole Metal Film Resistor, MRS 25 Series, 27 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 27 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 6834183 6834183P BC4603TB-ND 97K5675
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 27 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Technology / Construction Thin film Thin Film (Chip) MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 27 ohms 27 ohms
Power Rating 0.6000 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691709 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers