Vishay Precision Group Through Hole Resistors MRS25000C2701FCT00

Description
Vishay MRS25000C2701FCT00 Resistor
Request a Quote Datasheet
Description
Vishay MRS25000C2701FCT00 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6833465 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833465
Through Hole Resistors 6833465
Vishay MRS25000C2701FCT00 Resistor

Vishay MRS25000C2701FCT00 Resistor

Supplier's Site
Through Hole Resistors - 6833465P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833465P
Through Hole Resistors 6833465P
Vishay MRS25000C2701FCT00 Resistor

Vishay MRS25000C2701FCT00 Resistor

Supplier's Site
Through Hole Resistors - BC4094TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4094TB-ND
Through Hole Resistors BC4094TB-ND
2.7 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

2.7 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4094CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4094CT-ND
Through Hole Resistors BC4094CT-ND
2.7 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

2.7 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, 2.7Kohm, 600Mw, ±1%; Resistance Vishay - 54R4405 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2.7Kohm, 600Mw, ±1%; Resistance Vishay
54R4405
Resistor, 2.7Kohm, 600Mw, ±1%; Resistance Vishay 54R4405
RESISTOR, 2.7KOHM, 600MW, ±1%; Resistance:2.7kohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

RESISTOR, 2.7KOHM, 600MW, ±1%; Resistance:2.7kohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 6833465 6833465P BC4094TB-ND 54R4405
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Resistor, 2.7Kohm, 600Mw, ±1%; Resistance Vishay
Technology / Construction Thin film MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Axial Leaded
Standards and Certifications RoHS RoHS RoHS
Resistance Range 2700 ohms 2700 ohms
Power Rating 0.6000 watts 0.6000 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1722168 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details