Vishay Intertechnology, Inc. Through-Hole 0.6 W 2700 ohm Resistor MRS25000C2701FC100

Description
RESISTOR, THIN FILM, 0.6 W, 1 %, 50 ppm, 2700 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: MRS25000C2701FC100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6 W, 2700 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6 W, 2700 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C2701FC10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, THIN FILM, 0.6 W, 1 %, 50 ppm, 2700 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: MRS25000C2701FC100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6 W, 2700 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6 W, 2700 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C2701FC10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 0.6 W 2700 ohm Resistor - 53-MRS25000C2701FC100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.6 W 2700 ohm Resistor
53-MRS25000C2701FC100
Through-Hole 0.6 W 2700 ohm Resistor 53-MRS25000C2701FC100
RESISTOR, THIN FILM, 0.6 W, 1 %, 50 ppm, 2700 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: MRS25000C2701FC100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6 W, 2700 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6 W, 2700 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C2701FC10 0 can be used for catalog matching and distributor lookup.

RESISTOR, THIN FILM, 0.6 W, 1 %, 50 ppm, 2700 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: MRS25000C2701FC100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6 W, 2700 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6 W, 2700 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C2701FC100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - BC4601TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4601TB-ND
Through Hole Resistors BC4601TB-ND
2.7 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

2.7 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

Buy Now Datasheet
Through Hole Resistors - BC4601CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4601CT-ND
Through Hole Resistors BC4601CT-ND
2.7 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

2.7 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 53-MRS25000C2701FC100 BC4601TB-ND
Product Name Through-Hole 0.6 W 2700 ohm Resistor Through Hole Resistors
Resistance Range 2700 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details