2.67 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
2.67 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Vishay MRS25000C2671FCT00 Resistor
RESISTOR, THIN FILM, 0.6 W, 1 %, 50 ppm, 2670 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: MRS25000C2671FCT00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6 W, 2670 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6 W, 2670 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C2671FCT0
Manufacturer: Vishay Beyschlag/Draloric/B
Win Source Part Number: 1325829-MRS25000C267
Category: Resistors>Through Hole Resistors
Packaging: Cut Tape (CT),Tape & Box (TB)
Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.6W
Composition: Metal Film
Number of Terminations: 2
Resistance: 2.67 kOhms
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: Axial
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Other Part Number: 56-MRS25000C2671FCT0
RoHS Status: ROHS3 Compliant
Through Hole Metal Film Resistor, MRS 25 Series, 2.67 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 56-MRS25000C2671FCT00TB-ND | 6833461 | 53-MRS25000C2671FCT00 | 1325829-MRS25000C2671FCT00 | 97K5589 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through-Hole 0.6 W 2670 ohm Resistor | Resistors - Through Hole Resistors | Through Hole Metal Film Resistor, Mrs 25 Series, 2.67 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | MetalFilm | Thin film | THIN FILM | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial | ThroughHole | ThroughHole; Axial Leads | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |