Vishay Precision Group Through Hole Resistors MRS25000C2610FCT00

Description
Vishay MRS25000C2610FCT00 Resistor
Request a Quote
Description
Vishay MRS25000C2610FCT00 Resistor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Through Hole Metal Film Resistor, MRS 25 Series, features a resistance value of 261 Ohms, a maximum power dissipation of 600 mW, and a tolerance of ±1%. It is designed to operate at a maximum voltage of 350 V and is compliant with RoHS regulations. The resistor is constructed with a metal alloy film on a ceramic body, providing low noise and reliable performance in general-purpose applications. It is suitable for lead-free soldering processes due to its pure tin plating. The resistor is packaged in reels of 5000 units or boxes of 1000 units, making it convenient for bulk purchasing.

Datasheet Summary
Powered by GS/AI

The Through Hole Metal Film Resistor, MRS 25 Series, features a resistance value of 261 Ohms, a maximum power dissipation of 600 mW, and a tolerance of ±1%. It is designed to operate at a maximum voltage of 350 V and is compliant with RoHS regulations. The resistor is constructed with a metal alloy film on a ceramic body, providing low noise and reliable performance in general-purpose applications. It is suitable for lead-free soldering processes due to its pure tin plating. The resistor is packaged in reels of 5000 units or boxes of 1000 units, making it convenient for bulk purchasing.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6833386 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833386
Through Hole Resistors 6833386
Vishay MRS25000C2610FCT00 Resistor

Vishay MRS25000C2610FCT00 Resistor

Supplier's Site
Through Hole Resistors - 6833386P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833386P
Through Hole Resistors 6833386P
Vishay MRS25000C2610FCT00 Resistor

Vishay MRS25000C2610FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1695168 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695168
Through Hole Resistors 1695168
Vishay MRS25000C2610FCT00 Resistor

Vishay MRS25000C2610FCT00 Resistor

Supplier's Site
Through Hole Resistors - BC4090TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4090TB-ND
Through Hole Resistors BC4090TB-ND
261 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

261 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4090CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4090CT-ND
Through Hole Resistors BC4090CT-ND
261 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

261 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Mrs 25 Series, 261 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 97K5670 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 261 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
97K5670
Through Hole Metal Film Resistor, Mrs 25 Series, 261 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 97K5670
Through Hole Metal Film Resistor, MRS 25 Series, 261 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 261 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 6833386 6833386P BC4090TB-ND 97K5670
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 261 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Technology / Construction Thin film MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 261 ohms 261 ohms
Power Rating 0.6000 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details