Win Source Part Number: 1023419-MRS25000C255
Category: Resistors>Through Hole Resistors
Series: MRS25
Package: Tape & Box (TB)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.6W
Composition: Metal Film
Number of Terminations: 2
Resistance: 25.5 Ohms
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Vishay Beyschlag/Draloric/B
RES 25.5 OHM 0.6W 1% AXIAL
25.5 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
RES 25.5 OHM 0.6W 1% AXIAL Product overview: MRS25000C2559FCT00 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25.5 OHM, 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25.5 OHM, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C2559FCT0
Through Hole Metal Film Resistor, MRS 25 Series, 25.5 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1023419-MRS25000C2559FCT00 | 56-MRS25000C2559FCT00CT-ND | 53-MRS25000C2559FCT00 | 97K5662 |
| Product Name | Resistors - Through Hole Resistors | Through Hole Resistors | 25.5 OHM 0.6W Resistor | Through Hole Metal Film Resistor, Mrs 25 Series, 25.5 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay |
| Technology / Construction | MetalFilm | MetalFilm | Metal Film | MetalFilm |
| Resistance Range | 25.5 ohms | 25.5 ohms | 25.5 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | ||
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | ||
| Power Rating | 0.6000 watts | 0.6000 watts |