Vishay Precision Group Through Hole Resistors MRS25000C2552FCT00

Description
25.5 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film
Request a Quote Datasheet
Description
25.5 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4599TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4599TB-ND
Through Hole Resistors BC4599TB-ND
25.5 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

25.5 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

Buy Now Datasheet
Through Hole Resistors - BC4599CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4599CT-ND
Through Hole Resistors BC4599CT-ND
25.5 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

25.5 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

Buy Now Datasheet
Through Hole Resistors - 6833389 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833389
Through Hole Resistors 6833389
Vishay MRS25000C2552FCT00 Resistor

Vishay MRS25000C2552FCT00 Resistor

Supplier's Site
Through Hole Resistors - 6833389P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833389P
Through Hole Resistors 6833389P
Vishay MRS25000C2552FCT00 Resistor

Vishay MRS25000C2552FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1695169 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695169
Through Hole Resistors 1695169
Vishay MRS25000C2552FCT00 Resistor

Vishay MRS25000C2552FCT00 Resistor

Supplier's Site
Through Hole Metal Film Resistor, Mrs 25 Series, 25.5 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 97K5661 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 25.5 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
97K5661
Through Hole Metal Film Resistor, Mrs 25 Series, 25.5 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 97K5661
Through Hole Metal Film Resistor, MRS 25 Series, 25.5 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 25.5 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number BC4599TB-ND 6833389 6833389P 97K5661
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 25.5 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin film MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.9 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details