2.55 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
2.55 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Vishay MRS25000C2551FCT00 Resistor
Vishay MRS25000C2551FCT00 Resistor
Through Hole Metal Film Resistor, MRS 25 Series, 2.55 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | BC4089TB-ND | 6833468 | 6833468P | 97K5587 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Metal Film Resistor, Mrs 25 Series, 2.55 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | MetalFilm | Thin film | Thin Film (Chip); Thin Film | MetalFilm |
| Mounting / Packaging | Axial | ThroughHole | ThroughHole | ThroughHole; Axial Leads |
| Tolerance | 1 +/- % |