Vishay Precision Group Through Hole Resistors MRS25000C2493FCT00

Description
249 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film
Request a Quote Datasheet
Description
249 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4597CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4597CT-ND
Through Hole Resistors BC4597CT-ND
249 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

249 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

Buy Now Datasheet
Through Hole Resistors - BC4597TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4597TB-ND
Through Hole Resistors BC4597TB-ND
249 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

249 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

Buy Now Datasheet
Metal Film Resistor,axial,249 Kohm,600 Mw; Resistance Vishay - 97K5659 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor,axial,249 Kohm,600 Mw; Resistance Vishay
97K5659
Metal Film Resistor,axial,249 Kohm,600 Mw; Resistance Vishay 97K5659
METAL FILM RESISTOR,AXIAL,249 KOHM,600 mW; Resistance:249kohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR,AXIAL,249 KOHM,600 mW; Resistance:249kohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC4597CT-ND 97K5659
Product Name Through Hole Resistors Metal Film Resistor,axial,249 Kohm,600 Mw; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200 ohms
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R471JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details