Vishay Precision Group Through Hole Resistors MRS25000C2492FCT00

Description
24.9 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film
Request a Quote Datasheet
Description
24.9 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4596CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4596CT-ND
Through Hole Resistors BC4596CT-ND
24.9 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

24.9 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

Buy Now Datasheet
Through Hole Resistors - BC4596TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4596TB-ND
Through Hole Resistors BC4596TB-ND
24.9 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

24.9 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

Buy Now Datasheet
Through Hole Resistors - 6833376 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833376
Through Hole Resistors 6833376
Vishay MRS25000C2492FCT00 Resistor

Vishay MRS25000C2492FCT00 Resistor

Supplier's Site
Through Hole Resistors - 6833376P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833376P
Through Hole Resistors 6833376P
Vishay MRS25000C2492FCT00 Resistor

Vishay MRS25000C2492FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1695166 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695166
Through Hole Resistors 1695166
Vishay MRS25000C2492FCT00 Resistor

Vishay MRS25000C2492FCT00 Resistor

Supplier's Site
Through Hole Metal Film Resistor, Mrs 25 Series, 24.9 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 97K5652 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 24.9 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
97K5652
Through Hole Metal Film Resistor, Mrs 25 Series, 24.9 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 97K5652
Through Hole Metal Film Resistor, MRS 25 Series, 24.9 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 24.9 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number BC4596CT-ND 6833376 6833376P 97K5652
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 24.9 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1617562 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details