Vishay Precision Group Through Hole Resistors MRS25000C2490FRP00

Description
249 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
249 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC249ZTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC249ZTR-ND
Through Hole Resistors PPC249ZTR-ND
249 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

249 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC249ZCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC249ZCT-ND
Through Hole Resistors PPC249ZCT-ND
249 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

249 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Alloy, 249 Ohm, 1%; Resistance Vishay - 26R4102 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Alloy, 249 Ohm, 1%; Resistance Vishay
26R4102
Resistor, Metal Alloy, 249 Ohm, 1%; Resistance Vishay 26R4102
RESISTOR, METAL ALLOY, 249 OHM, 1%; Resistance:249ohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL ALLOY, 249 OHM, 1%; Resistance:249ohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC249ZTR-ND 26R4102
Product Name Through Hole Resistors Resistor, Metal Alloy, 249 Ohm, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalAlloy; MetalFilm
Mounting / Packaging Axial Axial Leaded
Resistance Range 249 ohms 249 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R180JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details