Vishay Precision Group Through Hole Resistors MRS25000C2490FCT00

Description
Vishay MRS25000C2490FCT00 Resistor
Request a Quote Datasheet
Description
Vishay MRS25000C2490FCT00 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6833360 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833360
Through Hole Resistors 6833360
Vishay MRS25000C2490FCT00 Resistor

Vishay MRS25000C2490FCT00 Resistor

Supplier's Site
Through Hole Resistors - 6833360P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833360P
Through Hole Resistors 6833360P
Vishay MRS25000C2490FCT00 Resistor

Vishay MRS25000C2490FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1695161 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695161
Through Hole Resistors 1695161
Vishay MRS25000C2490FCT00 Resistor

Vishay MRS25000C2490FCT00 Resistor

Supplier's Site
Through Hole Resistors - BC4087TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4087TB-ND
Through Hole Resistors BC4087TB-ND
249 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

249 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4087CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4087CT-ND
Through Hole Resistors BC4087CT-ND
249 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

249 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Mrs 25 Series, 249 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 97K5660 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 249 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
97K5660
Through Hole Metal Film Resistor, Mrs 25 Series, 249 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 97K5660
Through Hole Metal Film Resistor, MRS 25 Series, 249 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 249 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 6833360 6833360P BC4087TB-ND 97K5660
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 249 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Technology / Construction Thin film Thin Film (Chip); Thin Film MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 249 ohms 249 ohms
Power Rating 0.6000 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details