Vishay Precision Group Through Hole Resistors MRS25000C2431FRP00

Description
2.43 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
2.43 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC2.43KZTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC2.43KZTR-ND
Through Hole Resistors PPC2.43KZTR-ND
2.43 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

2.43 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC2.43KZCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC2.43KZCT-ND
Through Hole Resistors PPC2.43KZCT-ND
2.43 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

2.43 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
0.6W Resistor - 53-MRS25000C2431FRP00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 2.43K OHM 0.6W 1% AXIAL Product overview: MRS25000C2431FRP00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C2431FRP0 0 can be used for catalog matching and distributor lookup.

RES 2.43K OHM 0.6W 1% AXIAL Product overview: MRS25000C2431FRP00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C2431FRP00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number PPC2.43KZTR-ND 53-MRS25000C2431FRP00
Product Name Through Hole Resistors 0.6W Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm METAL FILM
Mounting / Packaging Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details