Vishay Precision Group Through Hole Resistors MRS25000C2408FCT00

Description
Vishay MRS25000C2408FCT00 Resistor
Request a Quote Datasheet
Description
Vishay MRS25000C2408FCT00 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6833499 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833499
Through Hole Resistors 6833499
Vishay MRS25000C2408FCT00 Resistor

Vishay MRS25000C2408FCT00 Resistor

Supplier's Site
Through Hole Resistors - 56-MRS25000C2408FCT00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS25000C2408FCT00TB-ND
Through Hole Resistors 56-MRS25000C2408FCT00TB-ND
MRS25-50 1% CT 2R4

MRS25-50 1% CT 2R4

Buy Now Datasheet
Through Hole Resistors - 56-MRS25000C2408FCT00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS25000C2408FCT00CT-ND
Through Hole Resistors 56-MRS25000C2408FCT00CT-ND
MRS25-50 1% CT 2R4

MRS25-50 1% CT 2R4

Buy Now Datasheet
Through Hole Metal Film Resistor, Mrs 25 Series, 2.4 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 97K5606 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 2.4 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
97K5606
Through Hole Metal Film Resistor, Mrs 25 Series, 2.4 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 97K5606
Through Hole Metal Film Resistor, MRS 25 Series, 2.4 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 2.4 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 6833499 56-MRS25000C2408FCT00TB-ND 97K5606
Product Name Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 2.4 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Technology / Construction Thin film Thin Film (Chip) MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 1364754P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 ohms
View Details