Vishay Precision Group Metal Film Resistor, 2.4Mohm, 600Mw, 1%, Axial; Resistance Vishay MRS25000C2404FCT00

Description
METAL FILM RESISTOR, 2.4MOHM, 600mW, 1%, AXIAL; Resistance:2.4Mohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Description
METAL FILM RESISTOR, 2.4MOHM, 600mW, 1%, AXIAL; Resistance:2.4Mohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 2.4Mohm, 600Mw, 1%, Axial; Resistance Vishay - 97K5595 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2.4Mohm, 600Mw, 1%, Axial; Resistance Vishay
97K5595
Metal Film Resistor, 2.4Mohm, 600Mw, 1%, Axial; Resistance Vishay 97K5595
METAL FILM RESISTOR, 2.4MOHM, 600mW, 1%, AXIAL; Resistance:2.4Mohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 2.4MOHM, 600mW, 1%, AXIAL; Resistance:2.4Mohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97K5595
Product Name Metal Film Resistor, 2.4Mohm, 600Mw, 1%, Axial; Resistance Vishay
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 2.40E6 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details