240 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
240 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
VISHAY - MRS25000C2400FCT00 - RES, 240R, 1%, 600MW, AXIAL, METAL FILM Product overview: MRS25000C2400FCT00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 600MW, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C2400FCT0
Vishay MRS25000C2400FCT00 Resistor
Vishay MRS25000C2400FCT00 Resistor
Vishay MRS25000C2400FCT00 Resistor
METAL FILM RESISTOR,AXIAL,240 OHM,600 mW; Resistance:240ohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | BC4080TB-ND | 53-MRS25000C2400FCT00 | 6834180 | 6834180P | 78K5033 |
| Product Name | Through Hole Resistors | 600MW Resistor | Through Hole Resistors | Through Hole Resistors | Metal Film Resistor,axial,240 Ohm,600 Mw; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | MetalFilm | THIN FILM | Thin film | MetalFilm | |
| Mounting / Packaging | Axial | ThroughHole | ThroughHole | Axial Leaded | |
| Resistance Range | 240 ohms | 240 ohms | 240 ohms | 240 ohms |