Res Thin Film 240 Ohm 1% 0.6W ±50ppm/°C AXL Ammo Product overview: MRS25000C2400FC100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240 Ohm, 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 240 Ohm, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C2400FC10
Manufacturer: Vishay
Win Source Part Number: 928118-MRS25000C2400
Series: MRS25
Operating Temperature Range: -55°C ~ 155°C
Features: 240 Ohms ±1% 0.6W Through Hole Resistor Axial - Thin Film
Package: Axial
Package: Cut Tape (CT), Tape & Box (TB)
Categories: Resistors
Case / Package: Axial
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Other Part Number: BC4595TB, BC4595CT
240 Ohms ±1% 0.6W Through Hole Resistor Axial Thin Film
240 Ohms ±1% 0.6W Through Hole Resistor Axial Thin Film
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 53-MRS25000C2400FC100 | 928118-MRS25000C2400FC100 | 56-MRS25000C2400FC100CT-ND |
| Product Name | 240 Ohm 0.6W Resistor | Through Hole Resistors - MRS25000C2400FC100 | Through Hole Resistors |
| Technology / Construction | Thin Film | MetalFilm; Thin Film (Chip) | Thin Film (Chip) |
| Resistance Range | 240 ohms | 240 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | |
| Power Rating | 0.6000 watts | 0.6000 watts | |
| Standards and Certifications | RoHS |