Vishay Precision Group Through Hole Resistors MRS25000C2219FCT00

Description
22.1 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
22.1 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4071TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4071TB-ND
Through Hole Resistors BC4071TB-ND
22.1 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

22.1 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4071CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4071CT-ND
Through Hole Resistors BC4071CT-ND
22.1 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

22.1 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Laguna Hills, CA, United States
Through Hole Resistors - MRS25000C2219FCT00
770976-MRS25000C2219FCT00
Through Hole Resistors - MRS25000C2219FCT00 770976-MRS25000C2219FCT00
Manufacturer: Vishay BC Components Win Source Part Number: 770976-MRS25000C2219 FCT00 Series: MRS25 Operating Temperature Range: -55°C ~ 155°C Package: Axial Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.6W Resistance (Ohms): 22.1 Composition: Metal Film Number of Terminations: 2 Family Name: MRS25 Categories: Resistors Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) Alternative Parts (Cross-Reference): MF0207FRE5222R1; GP56S-22R1-FTW; MF 0207 F T E 52- 22R1; LR1F22R1; Introduction Date: September 06, 2000 ECCN: EAR99 Country of Origin: Czech Republic, India Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Vishay BC Components
Win Source Part Number: 770976-MRS25000C2219FCT00
Series: MRS25
Operating Temperature Range: -55°C ~ 155°C
Package: Axial
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.6W
Resistance (Ohms): 22.1
Composition: Metal Film
Number of Terminations: 2
Family Name: MRS25
Categories: Resistors
Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
Alternative Parts (Cross-Reference): MF0207FRE5222R1; GP56S-22R1-FTW; MF 0207 F T E 52- 22R1; LR1F22R1;
Introduction Date: September 06, 2000
ECCN: EAR99
Country of Origin: Czech Republic, India
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Through Hole Resistors - 6833345 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833345
Through Hole Resistors 6833345
Vishay MRS25000C2219FCT00 Resistor

Vishay MRS25000C2219FCT00 Resistor

Supplier's Site
Through-Hole 22.1 ohm 350 V 600 mW Resistor - 53-MRS25000C2219FCT00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 22.1 ohm 350 V 600 mW Resistor
53-MRS25000C2219FCT00
Through-Hole 22.1 ohm 350 V 600 mW Resistor 53-MRS25000C2219FCT00
VISHAY MRS25000C2219FCT00 Through Hole Resistor, 22.1 ohm, 350 V, Axial Leaded, 600 mW, 1%, MRS25 Series Product overview: MRS25000C2219FCT00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 22.1 ohm, 350 V, 600 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 22.1 ohm, 350 V, 600 mW, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C2219FCT0 0 can be used for catalog matching and distributor lookup.

VISHAY MRS25000C2219FCT00 Through Hole Resistor, 22.1 ohm, 350 V, Axial Leaded, 600 mW, 1%, MRS25 Series Product overview: MRS25000C2219FCT00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 22.1 ohm, 350 V, 600 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 22.1 ohm, 350 V, 600 mW, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C2219FCT00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Metal Film Resistor, Mrs 25 Series, 22.1 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 80K0943 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 22.1 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
80K0943
Through Hole Metal Film Resistor, Mrs 25 Series, 22.1 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 80K0943
Through Hole Metal Film Resistor, MRS 25 Series, 22.1 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 22.1 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number BC4071TB-ND 770976-MRS25000C2219FCT00 6833345 53-MRS25000C2219FCT00 80K0943
Product Name Through Hole Resistors Through Hole Resistors - MRS25000C2219FCT00 Through Hole Resistors Through-Hole 22.1 ohm 350 V 600 mW Resistor Through Hole Metal Film Resistor, Mrs 25 Series, 22.1 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm Thin film THIN FILM MetalFilm
Mounting / Packaging Axial ThroughHole ThroughHole; Axial Leads
Resistance Range 22.1 ohms 22.1 ohms 22.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details