Vishay Precision Group 0.6W 350V Resistor MRS25000C2212FRP00

Description
22.1kR 1% Metal Film Resistor, 0.6W, 350V, Axial Product overview: MRS25000C2212FRP00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C2212FRP0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
22.1kR 1% Metal Film Resistor, 0.6W, 350V, Axial Product overview: MRS25000C2212FRP00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C2212FRP0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.6W 350V Resistor - 53-MRS25000C2212FRP00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.6W 350V Resistor
53-MRS25000C2212FRP00
0.6W 350V Resistor 53-MRS25000C2212FRP00
22.1kR 1% Metal Film Resistor, 0.6W, 350V, Axial Product overview: MRS25000C2212FRP00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C2212FRP0 0 can be used for catalog matching and distributor lookup.

22.1kR 1% Metal Film Resistor, 0.6W, 350V, Axial Product overview: MRS25000C2212FRP00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C2212FRP00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - PPC22.1KZTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC22.1KZTR-ND
Through Hole Resistors PPC22.1KZTR-ND
22.1 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

22.1 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC22.1KZCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC22.1KZCT-ND
Through Hole Resistors PPC22.1KZCT-ND
22.1 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

22.1 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Alloy, 22.1Kohm, 1%; Resistance Vishay - 26R4100 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Alloy, 22.1Kohm, 1%; Resistance Vishay
26R4100
Resistor, Metal Alloy, 22.1Kohm, 1%; Resistance Vishay 26R4100
RESISTOR, METAL ALLOY, 22.1KOHM, 1%; Resistance:22.1kohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL ALLOY, 22.1KOHM, 1%; Resistance:22.1kohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
RES 22.1K OHM 0.6W 1% AXIAL - 886-MRS25000C2212FRP00 - Utmel Electronic Limited
Hong Kong, China
RES 22.1K OHM 0.6W 1% AXIAL
886-MRS25000C2212FRP00
RES 22.1K OHM 0.6W 1% AXIAL 886-MRS25000C2212FRP00
RES 22.1K OHM 0.6W 1% AXIAL

RES 22.1K OHM 0.6W 1% AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 53-MRS25000C2212FRP00 PPC22.1KZTR-ND 26R4100 886-MRS25000C2212FRP00
Product Name 0.6W 350V Resistor Through Hole Resistors Resistor, Metal Alloy, 22.1Kohm, 1%; Resistance Vishay RES 22.1K OHM 0.6W 1% AXIAL
Technology / Construction METAL FILM MetalFilm MetalAlloy; MetalFilm MetalFilm; Metal Film
Resistance Range 22100 ohms 22100 ohms 22100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 350 volts 350 volts 350 volts
Operating AC Voltage 350 volts 350 volts 350 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details