Vishay Precision Group Through Hole Resistors MRS25000C2211FCT00

Description
2.21 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
2.21 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4069TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4069TB-ND
Through Hole Resistors BC4069TB-ND
2.21 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

2.21 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4069CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4069CT-ND
Through Hole Resistors BC4069CT-ND
2.21 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

2.21 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 6833443 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833443
Through Hole Resistors 6833443
Vishay MRS25000C2211FCT00 Resistor

Vishay MRS25000C2211FCT00 Resistor

Supplier's Site
Through Hole Resistors - 6833443P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833443P
Through Hole Resistors 6833443P
Vishay MRS25000C2211FCT00 Resistor

Vishay MRS25000C2211FCT00 Resistor

Supplier's Site
Through Hole Metal Film Resistor, Mrs 25 Series, 2.21 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 97K5581 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 2.21 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
97K5581
Through Hole Metal Film Resistor, Mrs 25 Series, 2.21 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 97K5581
Through Hole Metal Film Resistor, MRS 25 Series, 2.21 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 2.21 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number BC4069TB-ND 6833443 6833443P 97K5581
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 2.21 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Thin film Thin Film (Chip); Thin Film MetalFilm
Mounting / Packaging Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614890-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Through Hole Resistors - 1825857 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details