2.21 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film
2.21 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film
Res Thin Film 2.21K Ohm 1% 0.6W ±50ppm/°C AXL Ammo Product overview: MRS25000C2211FC100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C2211FC10
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 56-MRS25000C2211FC100TB-ND | 53-MRS25000C2211FC100 |
| Product Name | Through Hole Resistors | 0.6W Resistor |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | Axial Leads; Axial | |
| Tolerance | 1 +/- % |