Vishay Precision Group Through Hole Resistors MRS25000C2209FCT00

Description
Vishay MRS25000C2209FCT00 Resistor
Request a Quote Datasheet
Description
Vishay MRS25000C2209FCT00 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6833336 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833336
Through Hole Resistors 6833336
Vishay MRS25000C2209FCT00 Resistor

Vishay MRS25000C2209FCT00 Resistor

Supplier's Site
Through Hole Resistors - 6833336P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833336P
Through Hole Resistors 6833336P
Vishay MRS25000C2209FCT00 Resistor

Vishay MRS25000C2209FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1695153 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695153
Through Hole Resistors 1695153
Vishay MRS25000C2209FCT00 Resistor

Vishay MRS25000C2209FCT00 Resistor

Supplier's Site
Through Hole Resistors - BC4068TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4068TB-ND
Through Hole Resistors BC4068TB-ND
22 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

22 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4068CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4068CT-ND
Through Hole Resistors BC4068CT-ND
22 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

22 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistors - Through Hole Resistors - 1374708-MRS25000C2209FCT00 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374708-MRS25000C2209FCT00
Resistors - Through Hole Resistors 1374708-MRS25000C2209FCT00
Win Source Part Number: 1374708-MRS25000C220 9FCT00 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 33 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: MRS25 Package / Case: Axial HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 22 Ohms Power (Watts): 0.6W Composition: Metal Film Number of Terminations: 2 Product Status: Active

Win Source Part Number: 1374708-MRS25000C2209FCT00
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 33 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: MRS25
Package / Case: Axial
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Resistance: 22 Ohms
Power (Watts): 0.6W
Composition: Metal Film
Number of Terminations: 2
Product Status: Active

Buy Now Datasheet
Through-Hole 0.6 W 22 ohm Resistor - 53-MRS25000C2209FCT00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.6 W 22 ohm Resistor
53-MRS25000C2209FCT00
Through-Hole 0.6 W 22 ohm Resistor 53-MRS25000C2209FCT00
RESISTOR, THIN FILM, 0.6 W, 1 %, 50 ppm, 22 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: MRS25000C2209FCT00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6 W, 22 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6 W, 22 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C2209FCT0 0 can be used for catalog matching and distributor lookup.

RESISTOR, THIN FILM, 0.6 W, 1 %, 50 ppm, 22 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: MRS25000C2209FCT00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6 W, 22 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6 W, 22 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C2209FCT00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Metal Film Resistor, Mrs 25 Series, 22 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 97K5635 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 22 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
97K5635
Through Hole Metal Film Resistor, Mrs 25 Series, 22 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 97K5635
Through Hole Metal Film Resistor, MRS 25 Series, 22 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 22 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
22Ω 0.6W ±50ppm/℃ ±1% -55℃~+155℃ Axial Leaded Through Hole Resistors ROHS - 17930-MRS25000C2209FCT00 - Utmel Electronic Limited
Hong Kong, China
22Ω 0.6W ±50ppm/℃ ±1% -55℃~+155℃ Axial Leaded Through Hole Resistors ROHS
17930-MRS25000C2209FCT00
22Ω 0.6W ±50ppm/℃ ±1% -55℃~+155℃ Axial Leaded Through Hole Resistors ROHS 17930-MRS25000C2209FCT00
22Ω 0.6W ±50ppm/℃ ±1% -55℃~+155℃ Axial Leaded Through Hole Resistors ROHS

22Ω 0.6W ±50ppm/℃ ±1% -55℃~+155℃ Axial Leaded Through Hole Resistors ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6833336 6833336P BC4068TB-ND 1374708-MRS25000C2209FCT00 53-MRS25000C2209FCT00 97K5635 17930-MRS25000C2209FCT00
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Resistors - Through Hole Resistors Through-Hole 0.6 W 22 ohm Resistor Through Hole Metal Film Resistor, Mrs 25 Series, 22 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 22Ω 0.6W ±50ppm/℃ ±1% -55℃~+155℃ Axial Leaded Through Hole Resistors ROHS
Technology / Construction Thin film Thin Film (Chip); Thin Film MetalFilm MetalFilm THIN FILM MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial ThroughHole; Axial Leads Axial Leads
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 22 ohms 22 ohms 22 ohms 22 ohms
Power Rating 0.6000 watts 0.6000 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details